DIODE GEN PURP 800V 80A TO247AC Product overview: 80EPS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133841-80EPS08
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 80A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.17V at 80A
Current - Reverse Leakage at Vr: 100μA at 800V
Diode Standard 800V 80A Through Hole TO-247AC
DIODE GEN PURP 800V 80A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-80EPS08 | 1133841-80EPS08 | 80EPS08-ND | 80EPS08 |
| Product Name | 800V 80A Diode and Rectifier | Diodes, Rectifiers - Single - 80EPS08 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.17 volts | 1.17 volts |