Vishay Intertechnology, Inc. Single Diodes 80EPF06

Description
Diode Standard 600V 80A Through Hole TO-247AC
Request a Quote Datasheet
Description
Diode Standard 600V 80A Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 80EPF06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80EPF06-ND
Single Diodes 80EPF06-ND
Diode Standard 600V 80A Through Hole TO-247AC

Diode Standard 600V 80A Through Hole TO-247AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 80EPF06 - 1010246-80EPF06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 80EPF06
1010246-80EPF06
Diodes, Rectifiers - Single - 80EPF06 1010246-80EPF06
Manufacturer: Vishay Win Source Part Number: 1010246-80EPF06 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 80A Reverse Recovery Time (trr): 190ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1010246-80EPF06
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 80A
Reverse Recovery Time (trr): 190ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 80A Diode and Rectifier
280-80EPF06
600V 80A Diode and Rectifier 280-80EPF06
DIODE GEN PURP 600V 80A TO247AC Product overview: 80EPF06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPF06 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 80A TO247AC Product overview: 80EPF06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPF06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 80EPF06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
80EPF06
Discrete Semiconductor Products - Diodes - Rectifiers 80EPF06
DIODE GEN PURP 600V 80A TO247AC

DIODE GEN PURP 600V 80A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 80EPF06-ND 1010246-80EPF06 280-80EPF06 80EPF06
Product Name Single Diodes Diodes, Rectifiers - Single - 80EPF06 600V 80A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 600 volts
Unlock Full Specs
to access all available technical data