Vishay Intertechnology, Inc. 400V 80A Diode and Rectifier 80EPF04

Description
DIODE GEN PURP 400V 80A TO247AC Product overview: 80EPF04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPF04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 80A TO247AC Product overview: 80EPF04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPF04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 80A Diode and Rectifier
280-80EPF04
400V 80A Diode and Rectifier 280-80EPF04
DIODE GEN PURP 400V 80A TO247AC Product overview: 80EPF04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPF04 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 80A TO247AC Product overview: 80EPF04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPF04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 80EPF04-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80EPF04-ND
Single Diodes 80EPF04-ND
Diode Standard 400V 80A Through Hole TO-247AC

Diode Standard 400V 80A Through Hole TO-247AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 80EPF04 - 1133837-80EPF04 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 80EPF04
1133837-80EPF04
Diodes, Rectifiers - Single - 80EPF04 1133837-80EPF04
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133837-80EPF04 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 80A Reverse Recovery Time (trr): 190ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 80A Current - Reverse Leakage at Vr: 100μA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133837-80EPF04
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 80A
Reverse Recovery Time (trr): 190ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 80A
Current - Reverse Leakage at Vr: 100μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 80EPF04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
80EPF04
Discrete Semiconductor Products - Diodes - Rectifiers 80EPF04
DIODE GEN PURP 400V 80A TO247AC

DIODE GEN PURP 400V 80A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-80EPF04 80EPF04-ND 1133837-80EPF04 80EPF04
Product Name 400V 80A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 80EPF04 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data