Vishay Intertechnology, Inc. 200 V 80 A Diode and Rectifier 80EBU02

Description
80EBU02 Series 200 V 80 A Ultrafast Soft Recovery Diode - PowerTab Product overview: 80EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 80 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EBU02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80EBU02 Series 200 V 80 A Ultrafast Soft Recovery Diode - PowerTab Product overview: 80EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 80 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EBU02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 V 80 A Diode and Rectifier - 280-80EBU02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 V 80 A Diode and Rectifier
280-80EBU02
200 V 80 A Diode and Rectifier 280-80EBU02
80EBU02 Series 200 V 80 A Ultrafast Soft Recovery Diode - PowerTab Product overview: 80EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 80 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EBU02 can be used for catalog matching and distributor lookup.

80EBU02 Series 200 V 80 A Ultrafast Soft Recovery Diode - PowerTab Product overview: 80EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 80 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EBU02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 80EBU02 - 198310-80EBU02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 80EBU02
198310-80EBU02
Diodes, Rectifiers - Single - 80EBU02 198310-80EBU02
Manufacturer: Vishay Win Source Part Number: 198310-80EBU02 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 80A Current - Reverse Leakage @ Vr: 50μA @ 200V Categories: Discrete Semiconductor Products Status: Active Case / Package: PowIRtab Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 198310-80EBU02
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 80A
Current - Reverse Leakage @ Vr: 50μA @ 200V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowIRtab
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-80EBU02 198310-80EBU02
Product Name 200 V 80 A Diode and Rectifier Diodes, Rectifiers - Single - 80EBU02
RoHS Compliant RoHS
IO 80 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data