Vishay Precision Group Aluminum Electrolytic Capacitor 6800Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay 80D682P050KE2DE3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, +30,-10%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, +30,-10%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6800Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay - 65K3101 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay
65K3101
Aluminum Electrolytic Capacitor 6800Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay 65K3101
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, +30,-10%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, +30,-10%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:40ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K3101
Product Name Aluminum Electrolytic Capacitor 6800Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details