Vishay Precision Group Capacitor Alum Elec 560Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay 80D561P200KE2DE3

Description
CAPACITOR ALUM ELEC 560UF, 200V, +30,-10%, SNAP-IN; Capacitance:560µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 560UF, 200V, +30,-10%, SNAP-IN; Capacitance:560µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 560Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay - 65K3097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 560Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
65K3097
Capacitor Alum Elec 560Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay 65K3097
CAPACITOR ALUM ELEC 560UF, 200V, +30,-10%, SNAP-IN; Capacitance:560µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 560UF, 200V, +30,-10%, SNAP-IN; Capacitance:560µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K3097
Product Name Capacitor Alum Elec 560Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details