Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D472P050JE2DE3

Description
CAP ALUM 4700UF 50V SNAP
Description
CAP ALUM 4700UF 50V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D472P050JE2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D472P050JE2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D472P050JE2DE3
CAP ALUM 4700UF 50V SNAP

CAP ALUM 4700UF 50V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 4700Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay - 65K3095 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay
65K3095
Aluminum Electrolytic Capacitor 4700Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay 65K3095
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 50V, +30,-10%, SNAP-IN; Capacitance:4700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 50V, +30,-10%, SNAP-IN; Capacitance:4700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D472P050JE2DE3 65K3095
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 50V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers