Vishay Precision Group 2200uF 63V 72 Ohm Capacitor 80D222P063KB2DE3

Description
Cap Aluminum Lytic 2200uF 63V -10% to 30% (30 X 30mm) Snap-In 10mm 72 Ohm 3200mA 2000h 85°C Product overview: 80D222P063KB2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D222P063KB2DE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 63V -10% to 30% (30 X 30mm) Snap-In 10mm 72 Ohm 3200mA 2000h 85°C Product overview: 80D222P063KB2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D222P063KB2DE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 63V 72 Ohm Capacitor
58-80D222P063KB2DE3
2200uF 63V 72 Ohm Capacitor 58-80D222P063KB2DE3
Cap Aluminum Lytic 2200uF 63V -10% to 30% (30 X 30mm) Snap-In 10mm 72 Ohm 3200mA 2000h 85°C Product overview: 80D222P063KB2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D222P063KB2DE3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 63V -10% to 30% (30 X 30mm) Snap-In 10mm 72 Ohm 3200mA 2000h 85°C Product overview: 80D222P063KB2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D222P063KB2DE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 80D222P063KB2DE3 - 777903-80D222P063KB2DE3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 80D222P063KB2DE3
777903-80D222P063KB2DE3
Aluminum Capacitors - 80D222P063KB2DE3 777903-80D222P063KB2DE3
Manufacturer: Vishay Sprague Win Source Part Number: 777903-80D222P063KB2 DE3 Series: 80D Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 2200μF Tolerance: -10%, +30% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 72 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: 80D Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 3.2A @ 120Hz Ripple Current - High Frequency: 3.9A @ 40kHz Height - Seated (Maximum): 1.250" (31.75mm) Voltage Rating DC: 63V Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 777903-80D222P063KB2DE3
Series: 80D
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 2200μF
Tolerance: -10%, +30%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 72 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: 80D
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 3.2A @ 120Hz
Ripple Current - High Frequency: 3.9A @ 40kHz
Height - Seated (Maximum): 1.250" (31.75mm)
Voltage Rating DC: 63V
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80D222P063KB2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D222P063KB2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D222P063KB2DE3
CAP ALUM 2200UF 63V SNAP

CAP ALUM 2200UF 63V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 63V, +30,-10%, Snap-In; Capacitance Vishay - 65K3084 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 63V, +30,-10%, Snap-In; Capacitance Vishay
65K3084
Aluminum Electrolytic Capacitor 2200Uf, 63V, +30,-10%, Snap-In; Capacitance Vishay 65K3084
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, +30,-10%, SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:72ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, +30,-10%, SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:72ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-80D222P063KB2DE3 777903-80D222P063KB2DE3 80D222P063KB2DE3 65K3084
Product Name 2200uF 63V 72 Ohm Capacitor Aluminum Capacitors - 80D222P063KB2DE3 Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf, 63V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1713251 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details