Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D151P200JA2DE3

Description
CAP ALUM 150UF 200V SNAP
Description
CAP ALUM 150UF 200V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D151P200JA2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D151P200JA2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D151P200JA2DE3
CAP ALUM 150UF 200V SNAP

CAP ALUM 150UF 200V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 150Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay - 65K3080 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
65K3080
Aluminum Electrolytic Capacitor 150Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay 65K3080
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 200V, +30,-10%, SNAP-IN; Capacitance:150µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:660ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 200V, +30,-10%, SNAP-IN; Capacitance:150µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:660ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D151P200JA2DE3 65K3080
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 150Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details