Vishay Precision Group Aluminum Electrolytic Capacitor 10000Uf 16V +30, -10%, Snap-In; Capacitance Vishay 80D103P016JC2DE3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 16V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:59ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 16V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:59ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf 16V +30, -10%, Snap-In; Capacitance Vishay - 65K3074 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 16V +30, -10%, Snap-In; Capacitance Vishay
65K3074
Aluminum Electrolytic Capacitor 10000Uf 16V +30, -10%, Snap-In; Capacitance Vishay 65K3074
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 16V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:59ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 16V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:59ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K3074
Product Name Aluminum Electrolytic Capacitor 10000Uf 16V +30, -10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers