Vishay Precision Group Schottky 40A 150V Diode and Rectifier 80CPQ150PBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 150V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 80CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 150V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 80CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40A 150V Diode and Rectifier - 286-80CPQ150PBF - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40A 150V Diode and Rectifier
286-80CPQ150PBF
Schottky 40A 150V Diode and Rectifier 286-80CPQ150PBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 150V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 80CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ150PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 150V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: 80CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 80CPQ150PBF - 057388-80CPQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 80CPQ150PBF
057388-80CPQ150PBF
Diodes, Rectifiers - Arrays - 80CPQ150PBF 057388-80CPQ150PBF
Manufacturer: Vishay Win Source Part Number: 057388-80CPQ150PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 860mV @ 40A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Family Name: VS-80CPQ150 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS80170CW; STPS61170CW; SSR80150CTZDBS; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057388-80CPQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 40A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: VS-80CPQ150
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS80170CW; STPS61170CW; SSR80150CTZDBS;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay - 31K5974 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay
31K5974
Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay 31K5974
SCHOTTKY RECTIFIER COMMON CATHODE 80A TO-247AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:80A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:1.09V RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 80A TO-247AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:80A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:1.09V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-80CPQ150PBF 057388-80CPQ150PBF 31K5974
Product Name Schottky 40A 150V Diode and Rectifier Diodes, Rectifiers - Arrays - 80CPQ150PBF Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay
Package TO-247AC TO-247; TO-247AC TO-247; TO-247AC
RoHS Compliant RoHS RoHS
IO 80 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details