Vishay Intertechnology, Inc. Schottky 20V 40A Diode and Rectifier 80CPQ020PBF

Description
Diode Schottky 20V 40A 3-Pin(3+Tab) TO-247AC Product overview: 80CPQ020PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 40A 3-Pin(3+Tab) TO-247AC Product overview: 80CPQ020PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 40A Diode and Rectifier - 286-80CPQ020PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 40A Diode and Rectifier
286-80CPQ020PBF
Schottky 20V 40A Diode and Rectifier 286-80CPQ020PBF
Diode Schottky 20V 40A 3-Pin(3+Tab) TO-247AC Product overview: 80CPQ020PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ020PBF can be used for catalog matching and distributor lookup.

Diode Schottky 20V 40A 3-Pin(3+Tab) TO-247AC Product overview: 80CPQ020PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ020PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 80CPQ020PBF - 198309-80CPQ020PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 80CPQ020PBF
198309-80CPQ020PBF
Diodes, Rectifiers - Arrays - 80CPQ020PBF 198309-80CPQ020PBF
Manufacturer: Vishay Win Source Part Number: 198309-80CPQ020PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 460mV @ 40A Current - Reverse Leakage @ Vr: 5.5mA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 198309-80CPQ020PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 40A
Current - Reverse Leakage @ Vr: 5.5mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-80CPQ020PBF 198309-80CPQ020PBF
Product Name Schottky 20V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - 80CPQ020PBF
Package TO-247AC TO-247; TO-247AC
RoHS Compliant RoHS
IO 80 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data