Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole TO-247-3
DIODE ARR SCHOTT 20V 40A TO247AC Product overview: 80CPQ020 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CPQ020 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133834-80CPQ020
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 40A
Current - Reverse Leakage at Vr: 5.5mA at 20V
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 20V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 20V 40A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 80CPQ020-ND | 286-80CPQ020 | 1133834-80CPQ020 | 16329820 | 80CPQ020 |
| Product Name | Diode Arrays | 20V 40A Diode and Rectifier | Diodes, Rectifiers - Arrays - 80CPQ020 | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-247; TO-247-3 | Tube | TO-247 | ||
| Diode Type | Schottky; Schottky |