Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole D-61-8-SM
DIODE ARRAY SCHOTTKY 45V D618SM Product overview: 80CNQ045ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-80CNQ045ASM can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133833-80CNQ045ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 80CNQ045
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 40A
Current - Reverse Leakage at Vr: 5mA at 45V
DIODE ARR SCHOTT 45V 40A D618SM
Schottky Diodes & Rectifiers 80 Amp 45 Volt Common Cathode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 80CNQ045ASM-ND | 2085-80CNQ045ASM | 1133833-80CNQ045ASM | 80CNQ045ASM | 80CNQ045ASM |
| Product Name | Diode Arrays | Schottky 45V Diode and Rectifier | Hard To Find - 80CNQ045ASM | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | D-61-8-SM | Bulk | D-61-8-SM | ||
| IO | 40 amps | ||||
| Diode Type | Schottky; Schottky |