Diode Array 1 Pair Common Cathode Schottky 40V 40A Surface Mount D-61-8-SL
DIODE ARRAY SCHOTTKY 40V D618SL Product overview: 80CNQ040ASL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-80CNQ040ASL can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133830-80CNQ040ASL
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SL
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: D-61-8-SL
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 80CNQ040
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 40A
Current - Reverse Leakage at Vr: 5mA at 40V
DIODE ARR SCHOTT 40V 40A D618SL
Schottky Diodes & Rectifiers 80 Amp 40 Volt Common Cathode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 80CNQ040ASL-ND | 2085-80CNQ040ASL | 1133830-80CNQ040ASL | 80CNQ040ASL | 80CNQ040ASL |
| Product Name | Diode Arrays | Schottky 40V Diode and Rectifier | Diodes, Rectifiers - Arrays - 80CNQ040ASL | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | D-61-8-SL | Bulk | D-61-8-SL | ||
| IO | 40 amps | ||||
| Diode Type | Schottky; Schottky |