Manufacturer: Vishay
Win Source Part Number: 908473-80CNQ040A
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 40A Chassis Mount D-61-8
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: D-61-8
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: 80CNQ040
Categories: Discrete Semiconductor Products
Case / Package: D-61-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTTKY 40V D618 Product overview: 80CNQ040A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-80CNQ040A can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount D-61-8
Schottky Diodes & Rectifiers 40V 80A Schottky D61-8
DIODE MODULE SCHOTT 40V 40A D618
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 908473-80CNQ040A | 2085-80CNQ040A | 80CNQ040A-ND | 80CNQ040A | 80CNQ040A |
| Product Name | Diodes, Rectifiers - Arrays - 80CNQ040A | Schottky 40V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 40A Chassis Mount D-61-8 | ||||
| Package | D-61-8 | Bulk | D-61-8 | D-61-8 | |
| IO | 40 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |