Manufacturer: Vishay
Win Source Part Number: 908472-80CNQ035ASL
Features: Diode Array 1 Pair Common Cathode Schottky 35 V 40A Surface Mount D-61-8-SL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: D-61-8-SL
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 80CNQ035
Categories: Discrete Semiconductor Products
Case / Package: D-61-8-SL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *80CNQ035ASL, VS-80CNQ035ASL, VS-80CNQ035ASL-ND, VS80CNQ035ASL, VS80CNQ035ASL-ND
Diode Array 1 Pair Common Cathode Schottky 35V 40A Surface Mount D-61-8-SL
DIODE ARRAY SCHOTTKY 35V D618SL Product overview: 80CNQ035ASL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-80CNQ035ASL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 80 Amp 35 Volt Common Cathode
DIODE ARR SCHOTT 35V 40A D618SL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 908472-80CNQ035ASL | 80CNQ035ASL-ND | 2085-80CNQ035ASL | 80CNQ035ASL | 80CNQ035ASL |
| Product Name | Diodes, Rectifiers - Arrays - 80CNQ035ASL | Diode Arrays | Schottky 35V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 35 V 40A Surface Mount D-61-8-SL | ||||
| Package | D-61-8-SL | D-61-8-SL | Bulk | D-61-8-SL | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |