Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133829-80CNQ035A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 80CNQ035
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 40A
Current - Reverse Leakage at Vr: 5mA at 35V
Diode Array 1 Pair Common Cathode Schottky 35V 40A Chassis Mount D-61-8
DIODE ARRAY SCHOTTKY 35V D618 Product overview: 80CNQ035A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-80CNQ035A can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 35V 80A Schottky D61-8
DIODE MODULE SCHOTT 35V 40A D618
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1133829-80CNQ035A | 80CNQ035A-ND | 2085-80CNQ035A | 80CNQ035A | 80CNQ035A |
| Product Name | Diodes, Rectifiers - Arrays - 80CNQ035A | Diode Arrays | Schottky 35V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 0.5200 volts | 0.5200 volts | |||
| VR | 35 volts | ||||
| IR | 5 mA |