Vishay Intertechnology, Inc. 500V 16A MOSFET Transistor 7N50

Description
MOSFET N-CH 500V 16A TO-220AB Product overview: 7N50 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-7N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 16A TO-220AB Product overview: 7N50 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-7N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 16A MOSFET Transistor
285-7N50
500V 16A MOSFET Transistor 285-7N50
MOSFET N-CH 500V 16A TO-220AB Product overview: 7N50 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-7N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 16A TO-220AB Product overview: 7N50 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-7N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 7N50 - 166004-7N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 7N50
166004-7N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 7N50 166004-7N50
Manufacturer: Vishay Win Source Part Number: 166004-7N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2760pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 320 mOhm @ 9.9A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 166004-7N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2760pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 320 mOhm @ 9.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-7N50 166004-7N50
Product Name 500V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 7N50
Polarity N-Channel N-Channel; N-Channel
PD 220000 milliwatts 220000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60V 385MA MOSFET Transistor - 278-2N7002E,215 - ERSAELECTRONICS PTE. LTD.
Specs
PD 830 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
MOSFETs - 2060114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details