Capacitor Tantalum Radial 790D 40V 4.7uF
Capacitor Tantalum Radial 790D 40V 4.7uF
790D475X9040B2BE3
Tantalum Capacitor, Resin Molded, 790D Series, 4.7 F, 10%, 40 V, Radial Leaded, 5.08 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844897P | 1708602 | 718-790D475X9040B2BE3-ND | 790D475X9040B2BE3 | 47R4781 | 790D475X9040B2BE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, Resin Molded, 790D Series, 4.7 F, 10%, 40 V, Radial Leaded, 5.08 Mm Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | Automotive | Automotive | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |