RESIN-MOLDED, RADIAL-LEAD SOLID
Tantalum Capacitors - Solid Leaded 790D107X9010C2Be3 Product overview: 790D107X9010C2BE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-790D107X9010C2BE3
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963803-790D107X9010C
Termination: Through Hole
Voltage Rating: 10 V
Length: 12.3 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 10 %
Leakage Current: 10 µA
Dielectric Material: Tantalum
Height: 10.5 mm
Number of Pins: 2
Width: 12.3 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.3 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 10 V
REACH SVHC: Unknown
Lead Pitch: 10.2 mm
Lead Length: 12 mm
Lead Diameter: 600 µm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-790D107X9010C2BE3-ND | 59-790D107X9010C2BE3 | 963803-790D107X9010C2BE3 |
| Product Name | Tantalum Capacitors | Capacitor | Tantalum Capacitors - 790D107X9010C2BE3 |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum |
| Packing Method | Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Capacitance Range | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |