Vishay Precision Group Tantalum Capacitors 790D106X9025B2BE3

Description
790D106X9025B2BE3
Request a Quote Datasheet
Description
790D106X9025B2BE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-790D106X9025B2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-790D106X9025B2BE3-ND
Tantalum Capacitors 718-790D106X9025B2BE3-ND
790D106X9025B2BE3

790D106X9025B2BE3

Buy Now Datasheet
Tantalum Capacitor, Resin Molded, 790D Series, 10 F, 10%, 25 V, Radial Leaded, 5.08 Mm Rohs Compliant Vishay - 47R4768 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Molded, 790D Series, 10 F, 10%, 25 V, Radial Leaded, 5.08 Mm Rohs Compliant Vishay
47R4768
Tantalum Capacitor, Resin Molded, 790D Series, 10 F, 10%, 25 V, Radial Leaded, 5.08 Mm Rohs Compliant Vishay 47R4768
Tantalum Capacitor, Resin Molded, 790D Series, 10 F, 10%, 25 V, Radial Leaded, 5.08 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Molded, 790D Series, 10 F, 10%, 25 V, Radial Leaded, 5.08 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 790D106X9025B2BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
790D106X9025B2BE3
Capacitors - Tantalum Capacitors 790D106X9025B2BE3
790D106X9025B2BE3

790D106X9025B2BE3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-790D106X9025B2BE3-ND 47R4768 790D106X9025B2BE3
Product Name Tantalum Capacitors Tantalum Capacitor, Resin Molded, 790D Series, 10 F, 10%, 25 V, Radial Leaded, 5.08 Mm Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details