Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - 7801401XAQ 7801401XAQ

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055440-7801401XAQ Contact Plating: Lead, Tin Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055440-7801401XAQ Contact Plating: Lead, Tin Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7801401XAQ - 1055440-7801401XAQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7801401XAQ
1055440-7801401XAQ
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7801401XAQ 1055440-7801401XAQ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055440-7801401XAQ Contact Plating: Lead, Tin Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055440-7801401XAQ
Contact Plating: Lead, Tin
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055440-7801401XAQ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 7801401XAQ
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3257D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS353DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers