Vishay Intertechnology, Inc. DIODE, STANDARD RECOVERY, 400V, 70A, DO-5 PKG 71HF40

Description
Features: High Surge Current Capability Designed For a Wide Range of Applications Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V Battery Charges Converters Power Supplies Machine Tool Controls
Description
Features: High Surge Current Capability Designed For a Wide Range of Applications Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V Battery Charges Converters Power Supplies Machine Tool Controls

Suppliers

Company
Product
Description
Supplier Links
DIODE, STANDARD RECOVERY, 400V, 70A, DO-5 PKG - 70078809 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, STANDARD RECOVERY, 400V, 70A, DO-5 PKG
70078809
DIODE, STANDARD RECOVERY, 400V, 70A, DO-5 PKG 70078809
Features: High Surge Current Capability Designed For a Wide Range of Applications Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V Battery Charges Converters Power Supplies Machine Tool Controls

Features:

  • High Surge Current Capability
  • Designed For a Wide Range of Applications
  • Stud Cathode and Stud Anode Version
  • Leaded Version Available
  • Types Up to 1600 V
  • Battery Charges
  • Converters
  • Power Supplies
  • Machine Tool Controls
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078809
Product Name DIODE, STANDARD RECOVERY, 400V, 70A, DO-5 PKG
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
IF 70000 mA
Unlock Full Specs
to access all available technical data