Vishay Precision Group Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay 715P472516LD3

Description
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 36M2005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay
36M2005
Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay 36M2005
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Capacitor; 0.0047 uF; 1600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms - 70079303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 0.0047 uF; 1600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms
70079303
Capacitor; 0.0047 uF; 1600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms 70079303
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications

  • Solid-State TV Vertical Circuits
  • R-F Generators
  • Pulse-Forming Networks
    Features
  • Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage
  • Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 36M2005 70079303
Product Name Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay Capacitor; 0.0047 uF; 1600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details