Vishay Intertechnology, Inc. Capacitor;Polypropylene Film;Cap 0.022 uF;Tol 5%;Vol-Rtg 600 VDC;Radial 715P223516MD3

Description
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Description
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polypropylene Film;Cap 0.022 uF;Tol 5%;Vol-Rtg 600 VDC;Radial - 70212913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 0.022 uF;Tol 5%;Vol-Rtg 600 VDC;Radial
70212913
Capacitor;Polypropylene Film;Cap 0.022 uF;Tol 5%;Vol-Rtg 600 VDC;Radial 70212913
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications

  • Solid-State TV Vertical Circuits
  • R-F Generators
  • Pulse-Forming Networks
    Features
  • Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage
  • Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70212913
Product Name Capacitor;Polypropylene Film;Cap 0.022 uF;Tol 5%;Vol-Rtg 600 VDC;Radial
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details