Vishay Intertechnology, Inc. Capacitor; 0.15 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 d 715P15454LD3

Description
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Description
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Suppliers

Company
Product
Description
Supplier Links
Capacitor; 0.15 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 d - 70079371 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 0.15 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 d
70079371
Capacitor; 0.15 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 d 70079371
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications

  • Solid-State TV Vertical Circuits
  • R-F Generators
  • Pulse-Forming Networks
    Features
  • Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage
  • Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70079371
Product Name Capacitor; 0.15 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 d
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details