Vishay Intertechnology, Inc. Capacitor; 0.1 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de 715P10454LD3

Description
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Description
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Suppliers

Company
Product
Description
Supplier Links
Capacitor; 0.1 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de - 70079370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 0.1 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de
70079370
Capacitor; 0.1 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de 70079370
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications

  • Solid-State TV Vertical Circuits
  • R-F Generators
  • Pulse-Forming Networks
    Features
  • Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage
  • Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Supplier's Site
Type715P Series 400 V 0.1 uf ±5 % Radial Polypropylene Capacitor - 866-715P10454LD3 - Utmel Electronic Limited
Hong Kong, China
Type715P Series 400 V 0.1 uf ±5 % Radial Polypropylene Capacitor
866-715P10454LD3
Type715P Series 400 V 0.1 uf ±5 % Radial Polypropylene Capacitor 866-715P10454LD3
Type715P Series 400 V 0.1 uf ±5 % Radial Polypropylene Capacitor

Type715P Series 400 V 0.1 uf ±5 % Radial Polypropylene Capacitor

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 70079370 866-715P10454LD3
Product Name Capacitor; 0.1 uF; 400 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de Type715P Series 400 V 0.1 uf ±5 % Radial Polypropylene Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers