Vishay Intertechnology, Inc. Ceramic Capacitors 715C50KTT70M5

Description
700pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
700pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5283-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5283-ND
Ceramic Capacitors BC5283-ND
700pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

700pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C50KTT70M5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C50KTT70M5
Ceramic Capacitors 715C50KTT70M5
CAP CER 700PF 50KV N4700 DISK

CAP CER 700PF 50KV N4700 DISK

Supplier's Site Datasheet
Cap, Disc, N4700, 700Pf, 50V, Screw; Capacitance Vishay - 70AC8922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, N4700, 700Pf, 50V, Screw; Capacitance Vishay
70AC8922
Cap, Disc, N4700, 700Pf, 50V, Screw; Capacitance Vishay 70AC8922
CAP, DISC, N4700, 700PF, 50V, SCREW; Capacitance:700pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes

CAP, DISC, N4700, 700PF, 50V, SCREW; Capacitance:700pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5283-ND 715C50KTT70M5 70AC8922
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Disc, N4700, 700Pf, 50V, Screw; Capacitance Vishay
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50000 volts 50000 volts 50000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details