Vishay Intertechnology, Inc. Ceramic Capacitors 715C50KTT56M5

Description
560pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
560pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5282-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5282-ND
Ceramic Capacitors BC5282-ND
560pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

560pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1797455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1797455
Single Layer Ceramic Capacitors 1797455
Vishay 715C50KTT56M5

Vishay 715C50KTT56M5

Supplier's Site
Single Layer Ceramic Capacitors - 1797462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1797462
Single Layer Ceramic Capacitors 1797462
Vishay 715C50KTT56M5

Vishay 715C50KTT56M5

Supplier's Site
Ceramic Capacitors - 715C50KTT56M5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C50KTT56M5
Ceramic Capacitors 715C50KTT56M5
CAP CER 560PF 50KV N4700 DISK

CAP CER 560PF 50KV N4700 DISK

Supplier's Site Datasheet
Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay - 70AC8921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay
70AC8921
Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay 70AC8921
CAP, DISC, N4700, 560PF, 50V, SCREW; Capacitance:560pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:-; Product Range:715C Series; Operating Temperature Min:-30°C; Series Name:715C RoHS Compliant: Yes

CAP, DISC, N4700, 560PF, 50V, SCREW; Capacitance:560pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:-; Product Range:715C Series; Operating Temperature Min:-30°C; Series Name:715C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay - 94AC9797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay
94AC9797
Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay 94AC9797
CAP, DISC, N4700, 560PF, 50V, SCREW; Capacitance:560pF; Voltage Rating:50kV; Product Range:715C Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

CAP, DISC, N4700, 560PF, 50V, SCREW; Capacitance:560pF; Voltage Rating:50kV; Product Range:715C Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5282-ND 1797455 715C50KTT56M5 70AC8921 94AC9797
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay Cap, Disc, N4700, 560Pf, 50V, Screw; Capacitance Vishay
Applications General Purpose; High Voltage Capacitor Automotive General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; N4700 Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50000 volts 50000 volts 50000 volts 50000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details