200pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
CAP CER 200PF 50KV N4700 DISK
CAP, DISC, N4700, 200PF, 50V, SCREW; Capacitance:200pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC5281-ND | 715C50KTT20M4 | 70AC8920 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Disc, N4700, 200Pf, 50V, Screw; Capacitance Vishay |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50000 volts | 50000 volts | 50000 volts |