1700pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
CAP, DISC, N4700, 1700PF, 50V, SCREW; Capacitance:1700pF; Voltage Rating:50kV; Product Range:715C Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700
CAP CER 1700PF 50KV N4700 DISK
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1797465 | BC5285-ND | 94AC9795 | 715C50KTD17M5 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Cap, Disc, N4700, 1700Pf, 50V, Screw; Capacitance Vishay | Ceramic Capacitors |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; N4700 | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |