Vishay Intertechnology, Inc. Ceramic Capacitors 715C50KTD13M5

Description
1300pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1300pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5284-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5284-ND
Ceramic Capacitors BC5284-ND
1300pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

1300pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Cap, Disc, N4700, 1300Pf, 50V, Screw; Capacitance Vishay - 70AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, N4700, 1300Pf, 50V, Screw; Capacitance Vishay
70AC8918
Cap, Disc, N4700, 1300Pf, 50V, Screw; Capacitance Vishay 70AC8918
CAP, DISC, N4700, 1300PF, 50V, SCREW; Capacitance:1300pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes

CAP, DISC, N4700, 1300PF, 50V, SCREW; Capacitance:1300pF; Voltage(DC):50kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC5284-ND 70AC8918
Product Name Ceramic Capacitors Cap, Disc, N4700, 1300Pf, 50V, Screw; Capacitance Vishay
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50000 volts 50000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details