2000pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
715C 40KVDC 2000PF ±20% N4700 E4; Capacitance:2000pF; Voltage Rating:40kV; Product Range:715C Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700
CAP CER 2000PF 40KV N4700 DISK
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1311210 | BC5493-ND | 01AH1627 | 715C40KTD20 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | 715C 40Kvdc 2000Pf ±20% N4700 E4; Capacitance Vishay | Ceramic Capacitors |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; N4700 | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |