Vishay Intertechnology, Inc. Capacitor 715C40DKT50

Description
Ceramic Capacitor, Ceramic, Product overview: 715C40DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKT50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Ceramic, Product overview: 715C40DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKT50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Ceramic Capacitor, Ceramic, Product overview: 715C40DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKT50 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: 715C40DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKT50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5492-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5492-ND
Ceramic Capacitors BC5492-ND
500pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

500pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Cap, Disc, Y5U, 500Pf, 40Kv, Screw; Capacitance Vishay - 60K7525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Y5U, 500Pf, 40Kv, Screw; Capacitance Vishay
60K7525
Cap, Disc, Y5U, 500Pf, 40Kv, Screw; Capacitance Vishay 60K7525
CAP, DISC, Y5U, 500PF, 40KV, SCREW; Capacitance:500pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes

CAP, DISC, Y5U, 500PF, 40KV, SCREW; Capacitance:500pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes

Supplier's Site Datasheet
715C 40Kvdc 500Pf-20+80% Y5U E4; Capacitance Vishay - 01AH1626 - Newark, An Avnet Company
Chicago, IL, United States
715C 40Kvdc 500Pf-20+80% Y5U E4; Capacitance Vishay
01AH1626
715C 40Kvdc 500Pf-20+80% Y5U E4; Capacitance Vishay 01AH1626
715C 40KVDC 500PF-20+80% Y5U E4; Capacitance:500pF; Voltage Rating:40kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

715C 40KVDC 500PF-20+80% Y5U E4; Capacitance:500pF; Voltage Rating:40kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 715C40DKT50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
715C40DKT50
Capacitors - Ceramic Capacitors 715C40DKT50
CAP CER 500PF 40KV N4700 DISK

CAP CER 500PF 40KV N4700 DISK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-715C40DKT50 BC5492-ND 60K7525 01AH1626 715C40DKT50
Product Name Capacitor Ceramic Capacitors Cap, Disc, Y5U, 500Pf, 40Kv, Screw; Capacitance Vishay 715C 40Kvdc 500Pf-20+80% Y5U E4; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Screw
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-4 microF 5.00E-4 microF 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K50183KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details