Ceramic Capacitor, Ceramic, Product overview: 715C40DKD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKD33 can be used for catalog matching and distributor lookup.
3300pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
CAP CER 3300PF 40KV Y5U DISK
DISC CAPACITOR, 3300PF, 40KV, SCREW; Capacitance:3300pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Product Range:715C Series; Operating Temperature Min:-30°C; Series Name:715C RoHS Compliant: Yes
CERAMIC CAPACITOR, 3300PF, 40KV, Y5U, SCREW; Capacitance:3300pF; Voltage Rating:40kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-715C40DKD33 | BC2744-ND | 1311205 | 715C40DKD33 | 69K5602 | 44W4505 |
| Product Name | Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Disc Capacitor, 3300Pf, 40Kv, Screw; Capacitance Vishay | Ceramic Capacitor, 3300Pf, 40Kv, Y5U, Screw; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Requires Holder | Screw | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to ? C (-22 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF |