Vishay Intertechnology, Inc. 0.0025uF 40000V Capacitor 715C40DKD25

Description
Cap Ceramic Single 0.0025uF 40000V Y5U -20% to 80% (54.1 X 34.5mm) 85°C Product overview: 715C40DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 40000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 40000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0025uF 40000V Y5U -20% to 80% (54.1 X 34.5mm) 85°C Product overview: 715C40DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 40000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 40000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0025uF 40000V Capacitor
60-715C40DKD25
0.0025uF 40000V Capacitor 60-715C40DKD25
Cap Ceramic Single 0.0025uF 40000V Y5U -20% to 80% (54.1 X 34.5mm) 85°C Product overview: 715C40DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 40000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 40000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKD25 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0025uF 40000V Y5U -20% to 80% (54.1 X 34.5mm) 85°C Product overview: 715C40DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 40000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 40000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40DKD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 715C40DKD25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C40DKD25-ND
Ceramic Capacitors 715C40DKD25-ND
2500pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

2500pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2101581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101581
Single Layer Ceramic Capacitors 2101581
Vishay 715C40DKD25

Vishay 715C40DKD25

Supplier's Site
Single Layer Ceramic Capacitors - 2101582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101582
Single Layer Ceramic Capacitors 2101582
Vishay 715C40DKD25

Vishay 715C40DKD25

Supplier's Site
Disc Capacitor, 2500Pf, 40Kv, Screw Rohs Compliant Vishay - 92AH7035 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2500Pf, 40Kv, Screw Rohs Compliant Vishay
92AH7035
Disc Capacitor, 2500Pf, 40Kv, Screw Rohs Compliant Vishay 92AH7035
DISC CAPACITOR, 2500PF, 40KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 2500PF, 40KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-715C40DKD25 715C40DKD25-ND 2101581 92AH7035
Product Name 0.0025uF 40000V Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Disc Capacitor, 2500Pf, 40Kv, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details