Vishay Intertechnology, Inc. Ceramic Capacitors 715C40DKD16

Description
1600pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1600pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 715C40DKD16-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C40DKD16-ND
Ceramic Capacitors 715C40DKD16-ND
1600pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

1600pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
715C 40Kvdc 1600Pf -20%+80% Y5U 7463 E4 Vishay - 69K5601 - Newark, An Avnet Company
Chicago, IL, United States
715C 40Kvdc 1600Pf -20%+80% Y5U 7463 E4 Vishay
69K5601
715C 40Kvdc 1600Pf -20%+80% Y5U 7463 E4 Vishay 69K5601
715C 40KVDC 1600PF -20%+80% Y5U 7463 E4

715C 40KVDC 1600PF -20%+80% Y5U 7463 E4

Supplier's Site
Ceramic Capacitors - 715C40DKD16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C40DKD16
Ceramic Capacitors 715C40DKD16
CAP CER 1600PF 40KV Y5U DISK

CAP CER 1600PF 40KV Y5U DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 715C40DKD16-ND 69K5601 715C40DKD16
Product Name Ceramic Capacitors 715C 40Kvdc 1600Pf -20%+80% Y5U 7463 E4 Vishay Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details