Vishay Intertechnology, Inc. Ceramic Capacitors 715C40DKD10

Description
1000pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C40DKD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C40DKD10-ND
Ceramic Capacitors 56-715C40DKD10-ND
1000pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

1000pF -20%, +80% 40000V (40kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C40DKD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C40DKD10
Ceramic Capacitors 715C40DKD10
CAP CER 1000PF 40KV Y5U DISK

CAP CER 1000PF 40KV Y5U DISK

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf; Capacitance Vishay - 58K3375 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf; Capacitance Vishay
58K3375
Ceramic Capacitor, 1000Pf; Capacitance Vishay 58K3375
CERAMIC CAPACITOR, 1000PF; Capacitance:1000pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF; Capacitance:1000pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 715C40DKD10 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
715C40DKD10
Capacitors - Ceramic Capacitors 715C40DKD10
CAP CER 1000PF 40KV Y5U DISK

CAP CER 1000PF 40KV Y5U DISK

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-715C40DKD10-ND 715C40DKD10 58K3375 715C40DKD10
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1000Pf; Capacitance Vishay Capacitors - Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 40000 volts 40000 volts 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details