190pF -20%, +80% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
CAP CER 190PF 30KV N4700 DISK
CERAMIC CAPACITOR, 190PF, 30KV, N4700, SCREW; Capacitance:190pF; Voltage(DC):30kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700
CAP CER 190PF 30KV CHASSIS
CAP CER 190PF 30KV N4700 DISK
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2746-ND | 715C30KTT19 | 44W4504 | 886-715C30KTT19 | 715C30KTT19 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 190Pf, 30Kv, N4700, Screw; Capacitance Vishay | CAP CER 190PF 30KV CHASSIS | Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 20 (+/- %) | 20 (+/- %) | 80 (+/- %) |
| WVDC | 30000 volts | 30000 volts | 30000 volts | 30000 volts | 30000 volts |