Ceramic Capacitor, Ceramic, Product overview: 715C30DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKT50 can be used for catalog matching and distributor lookup.
500pF -20%, +80% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
DISC CAPACITOR, 500PF, 30KV, SCREW; Capacitance:500pF; Voltage(DC):30kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes
CERAMIC CAPACITOR, 500PF, 30KV, Y5U, SCREW; Capacitance:500pF; Voltage Rating:30kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw RoHS Compliant: Yes
CAP CER 500PF 30KV N4700 DISK
Cera-Mite High Voltage Ceramic Disc Capacitors 500pF 30Kvolts CERAMIC DISC CAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-715C30DKT50 | BC2742-ND | 1311204 | 54K2937 | 44W4503 | 715C30DKT50 | 70212586 |
| Product Name | Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Disc Capacitor, 500Pf, 30Kv, Screw; Capacitance Vishay | Ceramic Capacitor, 500Pf, 30Kv, Y5U, Screw; Capacitance Vishay | Ceramic Capacitors | Cera-Mite High Voltage Ceramic Disc Capacitors 500pF 30Kvolts CERAMIC DISC CAP |
| Configuration / Form Factor | Leaded Capacitor | Screw | Screw | Requires Holder | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF | 5.00E-4 microF | 5.00E-4 microF | 5.00E-4 microF |