4700pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Ceramic Capacitor, Ceramic, Product overview: 715C30DKD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKD47 can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 4700PF 30000V, Y5U, +80,-20%,CAN; Capacitance:4700pF; Voltage(DC):30kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Screw; Dielectric Characteristic:Y5U; Lead Spacing:-; Product Range:715C Series RoHS Compliant: Yes
715C 30KVDC 4700PF -20%+80% Y5U 7117 E4; Capacitance:4700pF; Voltage Rating:30kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating RoHS Compliant: Yes
CAP CER 4700PF 30KV Y5U DISK
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1849578 | BC5491-ND | 60-715C30DKD47 | 66C7220 | 01AH1625 | 715C30DKD47 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor | Ceramic Capacitor 4700Pf 30000V, Y5U, +80,-20%,can; Capacitance Vishay | 715C 30Kvdc 4700Pf -20%+80% Y5U 7117 E4; Capacitance Vishay | Ceramic Capacitors |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) |