Vishay Intertechnology, Inc. Ceramic Capacitors 715C30DKD10

Description
1000pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 715C30DKD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C30DKD10-ND
Ceramic Capacitors 715C30DKD10-ND
1000pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

1000pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C30DKD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C30DKD10
Ceramic Capacitors 715C30DKD10
CAP CER 1000PF 30KV Y5U DISK

CAP CER 1000PF 30KV Y5U DISK

Supplier's Site Datasheet
715C 30Kvdc 1000Pf -20%+80% Y5U E4 Vishay - 69K5595 - Newark, An Avnet Company
Chicago, IL, United States
715C 30Kvdc 1000Pf -20%+80% Y5U E4 Vishay
69K5595
715C 30Kvdc 1000Pf -20%+80% Y5U E4 Vishay 69K5595
715C 30KVDC 1000PF -20%+80% Y5U E4

715C 30KVDC 1000PF -20%+80% Y5U E4

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 715C30DKD10-ND 715C30DKD10 69K5595
Product Name Ceramic Capacitors Ceramic Capacitors 715C 30Kvdc 1000Pf -20%+80% Y5U E4 Vishay
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details