200pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
715C 20KVDC 200PF 20% N4700 7517
DISC CAPACITOR, 200PF, 20KV, SCREW ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2101570 | 56-715C20KTT20-ND | 715C20KTT20 | 92AH7030 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Disc Capacitor, 200Pf, 20Kv, Screw Rohs Compliant Vishay |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; N4700 | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |