Vishay Intertechnology, Inc. Ceramic Capacitors 715C20KTD22

Description
715C 20KVDC 2200PF 20% N4700 752
Request a Quote Datasheet
Description
715C 20KVDC 2200PF 20% N4700 752
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-715C20KTD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-715C20KTD22-ND
Ceramic Capacitors 1896-715C20KTD22-ND
715C 20KVDC 2200PF 20% N4700 752

715C 20KVDC 2200PF 20% N4700 752

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1896-715C20KTD22-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details