Vishay Intertechnology, Inc. Ceramic Capacitors 715C20KTD14

Description
1400pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1400pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C20KTD14-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C20KTD14-ND
Ceramic Capacitors 56-715C20KTD14-ND
1400pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

1400pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2101566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101566
Single Layer Ceramic Capacitors 2101566
Vishay 715C20KTD14

Vishay 715C20KTD14

Supplier's Site
Single Layer Ceramic Capacitors - 2101567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101567
Single Layer Ceramic Capacitors 2101567
Vishay 715C20KTD14

Vishay 715C20KTD14

Supplier's Site
Ceramic Capacitors - 715C20KTD14 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C20KTD14
Ceramic Capacitors 715C20KTD14
715C 20KVDC 1400PF 20% N4700 715

715C 20KVDC 1400PF 20% N4700 715

Supplier's Site Datasheet
Disc Capacitor, 1400Pf, 20Kv, Screw Rohs Compliant Vishay - 92AH7028 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 1400Pf, 20Kv, Screw Rohs Compliant Vishay
92AH7028
Disc Capacitor, 1400Pf, 20Kv, Screw Rohs Compliant Vishay 92AH7028
DISC CAPACITOR, 1400PF, 20KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 1400PF, 20KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-715C20KTD14-ND 2101566 715C20KTD14 92AH7028
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 1400Pf, 20Kv, Screw Rohs Compliant Vishay
Applications General Purpose; High Voltage Capacitor Automotive General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; N4700 Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details