Vishay Intertechnology, Inc. Ceramic Capacitors 715C20KTD10

Description
1000pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C20KTD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C20KTD10-ND
Ceramic Capacitors 56-715C20KTD10-ND
1000pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

1000pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2101565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101565
Single Layer Ceramic Capacitors 2101565
Vishay 715C20KTD10

Vishay 715C20KTD10

Supplier's Site
Single Layer Ceramic Capacitors - 2101564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101564
Single Layer Ceramic Capacitors 2101564
Vishay 715C20KTD10

Vishay 715C20KTD10

Supplier's Site
Disc Capacitor, 1000Pf, 20Kv, Screw Rohs Compliant Vishay - 92AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 1000Pf, 20Kv, Screw Rohs Compliant Vishay
92AH7027
Disc Capacitor, 1000Pf, 20Kv, Screw Rohs Compliant Vishay 92AH7027
DISC CAPACITOR, 1000PF, 20KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 1000PF, 20KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-715C20KTD10-ND 2101565 92AH7027
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Disc Capacitor, 1000Pf, 20Kv, Screw Rohs Compliant Vishay
Applications General Purpose; High Voltage Capacitor Automotive
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; N4700
Capacitance Tolerance 20 (+/- %)
WVDC 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details