Vishay Precision Group 500pF 20000V Capacitor 715C20DKT50

Description
Cap Ceramic Single 500pF 20000V Y5U -20% to 80% (22.4 X 25.4mm) Screw Mount 85°C Carton Product overview: 715C20DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500pF, 20000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500pF, 20000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C20DKT50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 500pF 20000V Y5U -20% to 80% (22.4 X 25.4mm) Screw Mount 85°C Carton Product overview: 715C20DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500pF, 20000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500pF, 20000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C20DKT50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500pF 20000V Capacitor
60-715C20DKT50
500pF 20000V Capacitor 60-715C20DKT50
Cap Ceramic Single 500pF 20000V Y5U -20% to 80% (22.4 X 25.4mm) Screw Mount 85°C Carton Product overview: 715C20DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500pF, 20000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500pF, 20000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C20DKT50 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 500pF 20000V Y5U -20% to 80% (22.4 X 25.4mm) Screw Mount 85°C Carton Product overview: 715C20DKT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500pF, 20000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500pF, 20000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C20DKT50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2743-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2743-ND
Ceramic Capacitors BC2743-ND
500pF -20%, +80% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

500pF -20%, +80% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C20DKT50 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C20DKT50
Ceramic Capacitors 715C20DKT50
CAP CER 500PF 20KV N4700 DISK

CAP CER 500PF 20KV N4700 DISK

Supplier's Site Datasheet
Cap, 500Pf, 20 Kv, Y5U; Capacitance Vishay - 96Y6580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 500Pf, 20 Kv, Y5U; Capacitance Vishay
96Y6580
Cap, 500Pf, 20 Kv, Y5U; Capacitance Vishay 96Y6580
CAP, 500PF, 20 KV, Y5U; Capacitance:500pF; Voltage Rating:20kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature Min:-30°C; RoHS Compliant: Yes

CAP, 500PF, 20 KV, Y5U; Capacitance:500pF; Voltage Rating:20kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-715C20DKT50 BC2743-ND 715C20DKT50 96Y6580
Product Name 500pF 20000V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 500Pf, 20 Kv, Y5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Requires Holder Screw
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-4 microF 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details