Vishay Intertechnology, Inc. Ceramic Capacitors 715C20DKD68

Description
6800pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
6800pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C20DKD68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C20DKD68-ND
Ceramic Capacitors 56-715C20DKD68-ND
6800pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

6800pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C20DKD68 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C20DKD68
Ceramic Capacitors 715C20DKD68
CAP CER 6800PF 20KV Y5U DISK

CAP CER 6800PF 20KV Y5U DISK

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 715C20DKD68 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
715C20DKD68
Capacitors - Ceramic Capacitors 715C20DKD68
CAP CER 6800PF 20KV Y5U DISK

CAP CER 6800PF 20KV Y5U DISK

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-715C20DKD68-ND 715C20DKD68 715C20DKD68
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 20000 volts 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details