Vishay Intertechnology, Inc. Ceramic Capacitors 715C20DKD47

Description
4700pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
4700pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C20DKD47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C20DKD47-ND
Ceramic Capacitors 56-715C20DKD47-ND
4700pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

4700pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C20DKD47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C20DKD47
Ceramic Capacitors 715C20DKD47
CAP CER 4700PF 20KV Y5U DISK

CAP CER 4700PF 20KV Y5U DISK

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 715C20DKD47 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
715C20DKD47
Capacitors - Ceramic Capacitors 715C20DKD47
CAP CER 4700PF 20KV Y5U DISK

CAP CER 4700PF 20KV Y5U DISK

Supplier's Site
715C 20Kvdc 4700Pf -20%+80% Y5U E4 Vishay - 69K5592 - Newark, An Avnet Company
Chicago, IL, United States
715C 20Kvdc 4700Pf -20%+80% Y5U E4 Vishay
69K5592
715C 20Kvdc 4700Pf -20%+80% Y5U E4 Vishay 69K5592
715C 20KVDC 4700PF -20%+80% Y5U E4

715C 20KVDC 4700PF -20%+80% Y5U E4

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-715C20DKD47-ND 715C20DKD47 715C20DKD47 69K5592
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 715C 20Kvdc 4700Pf -20%+80% Y5U E4 Vishay
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 20000 volts 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details